The 8501K10 is a two-pole, maintained-action toggle switch from the 8501 series, designed for environmentally sealed military applications per MIL-DTL-3950. It features thermoset molding materials meeting flame retardant requirements, a temperature range of -85°F to +160°F (-65°C to +71°C), and a rated life of 20,000 operations at load or 40,000 mechanical operations. It includes a 15/32"-32 threaded bushing and #6-32 terminal screws with internal tooth lockwashers. The switch supports 28VDC and 115VAC, with current ratings of 18A resistive and 11A inductive for momentary operation. Mounting dimensions are standardized for two-pole configurations, with a panel cutout of 0.480" diameter and a keyway for lever alignment.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6512 |
| Product Name | 8501K10 Safran Power |