Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8500K9

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:- RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 23F1078 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
23F1078
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 23F1078
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:- RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1078
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-2-13933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A2SHV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers