The 8500K7 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8500 series, designed to meet MIL-DTL-3950 standards. It features thermoset molding materials with flame retardant properties, a temperature range of -65°C to +71°C, and a mechanical life of 40,000 operations. It is rated for 115 VAC at 5 A resistive load and 15 A lamp load, and 28 VDC at 3 A resistive load and 10 A lamp load. The switch has a 15/32-32 UN-2A threaded bushing, #6-32 terminal screws with internal tooth lockwashers, a length of 32.26 mm, a terminal block width of 9.65 mm, and a keyway diameter of 10.97 mm. Terminal identification is provided, with non-functional terminals not supplied.
ENVIROMENTALLY SEALED MILITARY TOGGLE SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25C7727 |
| Product Name | Enviromentally Sealed Military Toggle Switch Safran Power |
| Relay Type | MilSpec |