The 8500K12 is a one-pole, maintained-action toggle switch from the 8500 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a thermoset molding material with flame retardant properties, a temperature range of -85°F to +160°F (-65°C to +71°C), and a mechanical life of 40,000 operations. The switch is rated for 5 A at 115 VAC lamp load and 3 A at 28 VDC resistive load, with a 15/32-32 threaded bushing and #6-32 terminal screws with internal tooth lockwashers. Its mounting dimensions include a 1.270 inch length and a 0.432 inch keyway width. Terminal identification and non-functional terminals are defined per the series standard.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6509 |
| Product Name | 8500K12 Safran Power |