Safran Electrical & Power Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power 8500K1

Description
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power - 23F1077 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power
23F1077
Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power 23F1077
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1077
Product Name Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-07-2-2-13D936-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Light Switches - 2754736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Current Rating 13 amps
View Details