Safety Glasses USA Uvex W100 Series with Brown Frosted Frame and Espresso W102

Description
Specifically designed to fit women, the new W-Series eyewear is narrower across the front, shorter at the temple and slimmer in the nose bridge than standard safety eyewear, providing optimum fit and coverage. The secure, comfortable fit is reason enough that women will actually want to wear these new styles. The styling details will have women demanding to wear their eyewear. Compliant with ANSI Z87+ high impact standards. W100 Series Features: Smaller, stylish design for women. Smooth attractive temple with optical curve Adjustable and soft nosepiece Espresso Anti-Scratch Hardcoat Lens Compliance: ANSI Z87+ - Meets ANSI Z87+ (High Impact) standard AS/NZS 1337 - Meets AS/NZS 1337 EN 166/EN170/EN172, European Directives 89/686/EEC, Impact Rating FT (protection against high speed particle, low energy impact at extremes of temperatures), Optical Class I
Description
Specifically designed to fit women, the new W-Series eyewear is narrower across the front, shorter at the temple and slimmer in the nose bridge than standard safety eyewear, providing optimum fit and coverage. The secure, comfortable fit is reason enough that women will actually want to wear these new styles. The styling details will have women demanding to wear their eyewear. Compliant with ANSI Z87+ high impact standards. W100 Series Features: Smaller, stylish design for women. Smooth attractive temple with optical curve Adjustable and soft nosepiece Espresso Anti-Scratch Hardcoat Lens Compliance: ANSI Z87+ - Meets ANSI Z87+ (High Impact) standard AS/NZS 1337 - Meets AS/NZS 1337 EN 166/EN170/EN172, European Directives 89/686/EEC, Impact Rating FT (protection against high speed particle, low energy impact at extremes of temperatures), Optical Class I

Suppliers

Company
Product
Description
Supplier Links
Uvex W100 Series with Brown Frosted Frame and Espresso - W102 - Safety Glasses USA
Three Rivers, MI, USA
Uvex W100 Series with Brown Frosted Frame and Espresso
W102
Uvex W100 Series with Brown Frosted Frame and Espresso W102
Specifically designed to fit women, the new W-Series eyewear is narrower across the front, shorter at the temple and slimmer in the nose bridge than standard safety eyewear, providing optimum fit and coverage. The secure, comfortable fit is reason enough that women will actually want to wear these new styles. The styling details will have women demanding to wear their eyewear. Compliant with ANSI Z87+ high impact standards. W100 Series Features: Smaller, stylish design for women. Smooth attractive temple with optical curve Adjustable and soft nosepiece Espresso Anti-Scratch Hardcoat Lens Compliance: ANSI Z87+ - Meets ANSI Z87+ (High Impact) standard AS/NZS 1337 - Meets AS/NZS 1337 EN 166/EN170/EN172, European Directives 89/686/EEC, Impact Rating FT (protection against high speed particle, low energy impact at extremes of temperatures), Optical Class I

Specifically designed to fit women, the new W-Series eyewear is narrower across the front, shorter at the temple and slimmer in the nose bridge than standard safety eyewear, providing optimum fit and coverage. The secure, comfortable fit is reason enough that women will actually want to wear these new styles. The styling details will have women demanding to wear their eyewear. Compliant with ANSI Z87+ high impact standards.

    W100 Series Features:
  • Smaller, stylish design for women.
  • Smooth attractive temple with optical curve
  • Adjustable and soft nosepiece
  • Espresso Anti-Scratch Hardcoat Lens
    Compliance:
  • ANSI Z87+ - Meets ANSI Z87+ (High Impact) standard
  • AS/NZS 1337 - Meets AS/NZS 1337
  • EN 166/EN170/EN172, European Directives 89/686/EEC, Impact Rating FT (protection against high speed particle, low energy impact at extremes of temperatures), Optical Class I
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number W102
Product Name Uvex W100 Series with Brown Frosted Frame and Espresso
Unlock Full Specs
to access all available technical data

Similar Products

Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Specs
Type Goggles
Application Laser Protection
View Details