Safety Glasses USA Edge Dakura Polarized Safety Glasses with AP Blue Mirror TSMAP218

Description
Features: Polarized polycarbonate lenses. Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: AP Blue Mirror Polarized - Designed by NASA to act as an equalizer to tone down intense light and enhance weaker colors. Most comfortable lens tint on eyes. 15% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Features: Polarized polycarbonate lenses. Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: AP Blue Mirror Polarized - Designed by NASA to act as an equalizer to tone down intense light and enhance weaker colors. Most comfortable lens tint on eyes. 15% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Dakura Polarized Safety Glasses with AP Blue Mirror - TSMAP218 - Safety Glasses USA
Three Rivers, MI, USA
Edge Dakura Polarized Safety Glasses with AP Blue Mirror
TSMAP218
Edge Dakura Polarized Safety Glasses with AP Blue Mirror TSMAP218
Features: Polarized polycarbonate lenses. Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: AP Blue Mirror Polarized - Designed by NASA to act as an equalizer to tone down intense light and enhance weaker colors. Most comfortable lens tint on eyes. 15% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Features:

  • Polarized polycarbonate lenses.
  • Sleek wraparound frame, no side shield distortion.
  • Durable lightweight nylon temples.
  • Scratch resistant hard coat and anti-fog polycarbonate lens.
  • 99.9% protection from UVA/UVB/UVC rays. Lens Color: AP Blue Mirror Polarized - Designed by NASA to act as an equalizer to tone down intense light and enhance weaker colors. Most comfortable lens tint on eyes. 15% Transmission of light. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number TSMAP218
Product Name Edge Dakura Polarized Safety Glasses with AP Blue Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details