Safety Glasses USA Edge Kazbek Polarized Safety Glasses with Blue Mirror Lens TSKAP218

Description
Light can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Light can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Kazbek Polarized Safety Glasses with Blue Mirror Lens - TSKAP218 - Safety Glasses USA
Three Rivers, MI, USA
Edge Kazbek Polarized Safety Glasses with Blue Mirror Lens
TSKAP218
Edge Kazbek Polarized Safety Glasses with Blue Mirror Lens TSKAP218
Light can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Light can help you see. But light can also obscure your vision and blind you. Polarized lenses know the difference. Blocking out the glare from above and reflected light from below, Kazbek Polarized lets in only what you want and need to see, and when you can focus, there's no telling what you can get done.
Features:

  • Durable light-weight nylon temples.
  • 99.9% protection from UVA/UVB/UVC rays.
  • Sleek wrap-around frame; no side shield distortion.
  • Scratch-resistant hard coat and fog-resistant polycarbonate lens.
    Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
    Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number TSKAP218
Product Name Edge Kazbek Polarized Safety Glasses with Blue Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Safety Glasses -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Type Glasses
View Details