Safety Glasses USA TapouT Guillotine Sunglasses with Black Matte Frame and Gray TAP-92067

Description
Listed below are some of the features that make TapouT Sunglasses stand out from the competition. HELIOSPHERIC LENS: Blocks out 100% of the harmful UV-A, UV-B and blue light. This polycarbonate lens technology is engineered into the actual lens, so it can't be diminished by rubbing or scratching. The Heliospheric lens is impact and shatter resistant to provide distortion free optics. These lenses are available in Magnum Grey and Olympia Bronze. TPR NOSE & TEMPLE GRIPS: TPR is a rubber material that resists oil and sweat. The no-sweat nose and temple grips will keep your shades in place, even in the heat of battle. THERMO-CARBONATE FRAME: Retains its shape and flexibility under all extreme weather conditions, while providing a strong, durable shatter resistant frame. The lightweight, shock resistant Thermo-Carbonate frame has built-in elastomers that will allow the frame to bounce back to its original shape and withstand impacts. HAND-TOOLED ACETATE FRAMES: The acetate process allows more creativity and gives the frame a unique style with more vibrant color combinations. Each frame begins on a laminated sheet, routed and hand shaped. The wire-injected temple cores, logos and hinges are hand-set to perfection to create a fine piece of art. 5-BARREL REVOLVER HINGE: This hinge adds comfort and is more durable than a standard optical hinge. The quality of our stainless steel hinge says it all…it will last a lifetime. **TAPOUT Sunglasses are designed for sports & recreational uses only. They are NOT approved for use as industrial safety eyewear.**
Description
Listed below are some of the features that make TapouT Sunglasses stand out from the competition. HELIOSPHERIC LENS: Blocks out 100% of the harmful UV-A, UV-B and blue light. This polycarbonate lens technology is engineered into the actual lens, so it can't be diminished by rubbing or scratching. The Heliospheric lens is impact and shatter resistant to provide distortion free optics. These lenses are available in Magnum Grey and Olympia Bronze. TPR NOSE & TEMPLE GRIPS: TPR is a rubber material that resists oil and sweat. The no-sweat nose and temple grips will keep your shades in place, even in the heat of battle. THERMO-CARBONATE FRAME: Retains its shape and flexibility under all extreme weather conditions, while providing a strong, durable shatter resistant frame. The lightweight, shock resistant Thermo-Carbonate frame has built-in elastomers that will allow the frame to bounce back to its original shape and withstand impacts. HAND-TOOLED ACETATE FRAMES: The acetate process allows more creativity and gives the frame a unique style with more vibrant color combinations. Each frame begins on a laminated sheet, routed and hand shaped. The wire-injected temple cores, logos and hinges are hand-set to perfection to create a fine piece of art. 5-BARREL REVOLVER HINGE: This hinge adds comfort and is more durable than a standard optical hinge. The quality of our stainless steel hinge says it all…it will last a lifetime. **TAPOUT Sunglasses are designed for sports & recreational uses only. They are NOT approved for use as industrial safety eyewear.**

Suppliers

Company
Product
Description
Supplier Links
TapouT Guillotine Sunglasses with Black Matte Frame and Gray - TAP-92067 - Safety Glasses USA
Three Rivers, MI, USA
TapouT Guillotine Sunglasses with Black Matte Frame and Gray
TAP-92067
TapouT Guillotine Sunglasses with Black Matte Frame and Gray TAP-92067
Listed below are some of the features that make TapouT Sunglasses stand out from the competition. HELIOSPHERIC LENS: Blocks out 100% of the harmful UV-A, UV-B and blue light. This polycarbonate lens technology is engineered into the actual lens, so it can't be diminished by rubbing or scratching. The Heliospheric lens is impact and shatter resistant to provide distortion free optics. These lenses are available in Magnum Grey and Olympia Bronze. TPR NOSE & TEMPLE GRIPS: TPR is a rubber material that resists oil and sweat. The no-sweat nose and temple grips will keep your shades in place, even in the heat of battle. THERMO-CARBONATE FRAME: Retains its shape and flexibility under all extreme weather conditions, while providing a strong, durable shatter resistant frame. The lightweight, shock resistant Thermo-Carbonate frame has built-in elastomers that will allow the frame to bounce back to its original shape and withstand impacts. HAND-TOOLED ACETATE FRAMES: The acetate process allows more creativity and gives the frame a unique style with more vibrant color combinations. Each frame begins on a laminated sheet, routed and hand shaped. The wire-injected temple cores, logos and hinges are hand-set to perfection to create a fine piece of art. 5-BARREL REVOLVER HINGE: This hinge adds comfort and is more durable than a standard optical hinge. The quality of our stainless steel hinge says it all…it will last a lifetime. **TAPOUT Sunglasses are designed for sports & recreational uses only. They are NOT approved for use as industrial safety eyewear.**

Listed below are some of the features that make TapouT Sunglasses stand out from the competition.
HELIOSPHERIC LENS: Blocks out 100% of the harmful UV-A, UV-B and blue light. This polycarbonate lens technology is engineered into the actual lens, so it can't be diminished by rubbing or scratching. The Heliospheric lens is impact and shatter resistant to provide distortion free optics. These lenses are available in Magnum Grey and Olympia Bronze.
TPR NOSE & TEMPLE GRIPS: TPR is a rubber material that resists oil and sweat. The no-sweat nose and temple grips will keep your shades in place, even in the heat of battle.
THERMO-CARBONATE FRAME: Retains its shape and flexibility under all extreme weather conditions, while providing a strong, durable shatter resistant frame. The lightweight, shock resistant Thermo-Carbonate frame has built-in elastomers that will allow the frame to bounce back to its original shape and withstand impacts.
HAND-TOOLED ACETATE FRAMES: The acetate process allows more creativity and gives the frame a unique style with more vibrant color combinations. Each frame begins on a laminated sheet, routed and hand shaped. The wire-injected temple cores, logos and hinges are hand-set to perfection to create a fine piece of art.
5-BARREL REVOLVER HINGE: This hinge adds comfort and is more durable than a standard optical hinge. The quality of our stainless steel hinge says it all…it will last a lifetime.
**TAPOUT Sunglasses are designed for sports & recreational uses only. They are NOT approved for use as industrial safety eyewear.**

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number TAP-92067
Product Name TapouT Guillotine Sunglasses with Black Matte Frame and Gray
Unlock Full Specs
to access all available technical data

Similar Products

New Yorker Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Welding Glasses - 182002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
Application Welding
View Details
Goggles -  - DME Company
DME Company
Specs
Type Goggles
Application Molding
Industry Molding
View Details