Listed below are some of the features that make TapouT Sunglasses stand out from the competition.
HELIOSPHERIC LENS: Blocks out 100% of the harmful UV-A, UV-B and blue light. This polycarbonate lens technology is engineered into the actual lens, so it can't be diminished by rubbing or scratching. The Heliospheric lens is impact and shatter resistant to provide distortion free optics. These lenses are available in Magnum Grey and Olympia Bronze.
TPR NOSE & TEMPLE GRIPS: TPR is a rubber material that resists oil and sweat. The no-sweat nose and temple grips will keep your shades in place, even in the heat of battle.
THERMO-CARBONATE FRAME: Retains its shape and flexibility under all extreme weather conditions, while providing a strong, durable shatter resistant frame. The lightweight, shock resistant Thermo-Carbonate frame has built-in elastomers that will allow the frame to bounce back to its original shape and withstand impacts.
HAND-TOOLED ACETATE FRAMES: The acetate process allows more creativity and gives the frame a unique style with more vibrant color combinations. Each frame begins on a laminated sheet, routed and hand shaped. The wire-injected temple cores, logos and hinges are hand-set to perfection to create a fine piece of art.
5-BARREL REVOLVER HINGE: This hinge adds comfort and is more durable than a standard optical hinge. The quality of our stainless steel hinge says it all…it will last a lifetime.
**TAPOUT Sunglasses are designed for sports & recreational uses only. They are NOT approved for use as industrial safety eyewear.**
| Safety Glasses USA | |
|---|---|
| Product Category | Eyewear |
| Product Number | TAP-92062 |
| Product Name | Tapout Armbar Sunglasses with Black Gloss Frame and Gray |