Safety Glasses USA Remington T-72 Safety Glasses with Silver Mirror Lens T72-60

Description
Features: Adjustable, soft rubber nosepiece provides a comfortable fit. Sleek, bayonet temples with soft, non-slip temple pads. Tough, polycarbonate lens. Full, wraparound lens provides unobstructed view. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ impact standards.
Description
Features: Adjustable, soft rubber nosepiece provides a comfortable fit. Sleek, bayonet temples with soft, non-slip temple pads. Tough, polycarbonate lens. Full, wraparound lens provides unobstructed view. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ impact standards.

Suppliers

Company
Product
Description
Supplier Links
Remington T-72 Safety Glasses with Silver Mirror Lens - T72-60 - Safety Glasses USA
Three Rivers, MI, USA
Remington T-72 Safety Glasses with Silver Mirror Lens
T72-60
Remington T-72 Safety Glasses with Silver Mirror Lens T72-60
Features: Adjustable, soft rubber nosepiece provides a comfortable fit. Sleek, bayonet temples with soft, non-slip temple pads. Tough, polycarbonate lens. Full, wraparound lens provides unobstructed view. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ impact standards.
    Features:
  • Adjustable, soft rubber nosepiece provides a comfortable fit.
  • Sleek, bayonet temples with soft, non-slip temple pads.
  • Tough, polycarbonate lens.
  • Full, wraparound lens provides unobstructed view.

Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets ANSI Z87.1+ impact standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number T72-60
Product Name Remington T-72 Safety Glasses with Silver Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Specs
Type Goggles
Application Laser Protection
View Details