Safety Glasses USA Crews Rubicon Safety Glasses with Emerald Mirror Lens T411G

Description
The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance. Features: Close orbital seal provides maximum comfort and protection. Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area. Resilient spring hinged temples. Soft, secure gel nose piece. Free cord & pouch with each pair. Lens Color: Emerald - For outdoor use where light and glare cause eye strain and fatigue. Mirror coating reflects light, reducing the amount of light that passes through the lens. Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.
Description
The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance. Features: Close orbital seal provides maximum comfort and protection. Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area. Resilient spring hinged temples. Soft, secure gel nose piece. Free cord & pouch with each pair. Lens Color: Emerald - For outdoor use where light and glare cause eye strain and fatigue. Mirror coating reflects light, reducing the amount of light that passes through the lens. Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Rubicon Safety Glasses with Emerald Mirror Lens - T411G - Safety Glasses USA
Three Rivers, MI, USA
Crews Rubicon Safety Glasses with Emerald Mirror Lens
T411G
Crews Rubicon Safety Glasses with Emerald Mirror Lens T411G
The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance. Features: Close orbital seal provides maximum comfort and protection. Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area. Resilient spring hinged temples. Soft, secure gel nose piece. Free cord & pouch with each pair. Lens Color: Emerald - For outdoor use where light and glare cause eye strain and fatigue. Mirror coating reflects light, reducing the amount of light that passes through the lens. Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.

The Rubicon safety glasses belong to the Professional Grade Collection from Crews, which offers exceptional styling and superior performance.
Features:

  • Close orbital seal provides maximum comfort and protection.
  • Carbon Cut Technology aspheric lens features optically correct 180 degree viewing area.
  • Resilient spring hinged temples.
  • Soft, secure gel nose piece.
  • Free cord & pouch with each pair.
    Lens Color: Emerald - For outdoor use where light and glare cause eye strain and fatigue. Mirror coating reflects light, reducing the amount of light that passes through the lens.
    Compliance: Meets or exceeds ANSI Z87.1-2003+ standards.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number T411G
Product Name Crews Rubicon Safety Glasses with Emerald Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 880 Traditional Thermoplastic Fire Helmet -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details