Safety Glasses USA Edge Dakura Safety Glasses with Black Flames Frame and Smoke SW116F

Description
Features: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Features: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Dakura Safety Glasses with Black Flames Frame and Smoke - SW116F - Safety Glasses USA
Three Rivers, MI, USA
Edge Dakura Safety Glasses with Black Flames Frame and Smoke
SW116F
Edge Dakura Safety Glasses with Black Flames Frame and Smoke SW116F
Features: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
    Features:
  • Sleek wraparound frame, no side shield distortion.
  • Durable lightweight nylon temples.
  • Scratch resistant hard coat and anti-fog polycarbonate lens.
  • 99.9% protection from UVA/UVB/UVC rays.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SW116F
Product Name Edge Dakura Safety Glasses with Black Flames Frame and Smoke
Unlock Full Specs
to access all available technical data

Similar Products