Safety Glasses USA Edge Dakura Safety Glasses with Smoke Lens SW116

Description
Features: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Features: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Dakura Safety Glasses with Smoke Lens - SW116 - Safety Glasses USA
Three Rivers, MI, USA
Edge Dakura Safety Glasses with Smoke Lens
SW116
Edge Dakura Safety Glasses with Smoke Lens SW116
Features: Sleek wraparound frame, no side shield distortion. Durable lightweight nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
    Features:
  • Sleek wraparound frame, no side shield distortion.
  • Durable lightweight nylon temples.
  • Scratch resistant hard coat and anti-fog polycarbonate lens.
  • 99.9% protection from UVA/UVB/UVC rays.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SW116
Product Name Edge Dakura Safety Glasses with Smoke Lens
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Blue, Indoor/Outdoor - 1008179 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details