Safety Glasses USA Pyramex Protocol Safety Glasses with Tortoise Shell Frame ST6280D

Description
Features: Protocol sets the standard for optimal style in safety eyewear, with clean lines and simple sophistication. Unisex design incorporates the elements of safety and fashion eyewear. Flexible PVC nose pads and temple tips generate a soft cushion for a high level of comfort. Indoor-Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified.
Description
Features: Protocol sets the standard for optimal style in safety eyewear, with clean lines and simple sophistication. Unisex design incorporates the elements of safety and fashion eyewear. Flexible PVC nose pads and temple tips generate a soft cushion for a high level of comfort. Indoor-Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified.

Suppliers

Company
Product
Description
Supplier Links
Pyramex Protocol Safety Glasses with Tortoise Shell Frame - ST6280D - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Protocol Safety Glasses with Tortoise Shell Frame
ST6280D
Pyramex Protocol Safety Glasses with Tortoise Shell Frame ST6280D
Features: Protocol sets the standard for optimal style in safety eyewear, with clean lines and simple sophistication. Unisex design incorporates the elements of safety and fashion eyewear. Flexible PVC nose pads and temple tips generate a soft cushion for a high level of comfort. Indoor-Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified.
    Features:
  • Protocol sets the standard for optimal style in safety eyewear, with clean lines and simple sophistication.
  • Unisex design incorporates the elements of safety and fashion eyewear.
  • Flexible PVC nose pads and temple tips generate a soft cushion for a high level of comfort.
    Indoor-Outdoor Mirror Lens:
  • Commonly used where it is required to move between indoor applications to outdoor applications.
  • First class optical lens provides unrestricted vision.
  • Offers protection from excessive glare
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.

Compliance: Meets ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number ST6280D
Product Name Pyramex Protocol Safety Glasses with Tortoise Shell Frame
Unlock Full Specs
to access all available technical data

Similar Products