Safety Glasses USA Crews Storm Safety Glasses with Navy Frame and Blue Mirror ST128

Description
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.
Description
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Suppliers

Company
Product
Description
Supplier Links
Crews Storm Safety Glasses with Navy Frame and Blue Mirror - ST128 - Safety Glasses USA
Three Rivers, MI, USA
Crews Storm Safety Glasses with Navy Frame and Blue Mirror
ST128
Crews Storm Safety Glasses with Navy Frame and Blue Mirror ST128
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews.

    Features:
  • Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size.
  • Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection.

Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number ST128
Product Name Crews Storm Safety Glasses with Navy Frame and Blue Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Cairns Invader 664 Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details