Safety Glasses USA Crews Storm Safety Glasses with Navy Frame and Gray Lens ST122

Description
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.
Description
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Suppliers

Company
Product
Description
Supplier Links
Crews Storm Safety Glasses with Navy Frame and Gray Lens - ST122 - Safety Glasses USA
Three Rivers, MI, USA
Crews Storm Safety Glasses with Navy Frame and Gray Lens
ST122
Crews Storm Safety Glasses with Navy Frame and Gray Lens ST122
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews.

    Features:
  • Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size.
  • Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection.

Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number ST122
Product Name Crews Storm Safety Glasses with Navy Frame and Gray Lens
Unlock Full Specs
to access all available technical data

Similar Products

Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Specs
Type Goggles
Application Laser Protection
View Details