Safety Glasses USA Crews Storm Safety Glasses with Black Frame and Amber Lens ST114

Description
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.
Description
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Suppliers

Company
Product
Description
Supplier Links
Crews Storm Safety Glasses with Black Frame and Amber Lens - ST114 - Safety Glasses USA
Three Rivers, MI, USA
Crews Storm Safety Glasses with Black Frame and Amber Lens
ST114
Crews Storm Safety Glasses with Black Frame and Amber Lens ST114
Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews. Features: Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size. Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Workers in the Storm® can expect extreme comfort with this face-flattering protective eyewear from Crews.

    Features:
  • Ratchet-action temples combined with non-slip rubber head-grips create a customized fit for virtually any head size.
  • Wrap-around lens constructed of lightweight, scratch-resistant polycarbonate delivers advance visual acuity and protection.

Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments.

Compliance: Meets the ANSI Z87.1-2003 standard for optical clarity and impact resistance.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number ST114
Product Name Crews Storm Safety Glasses with Black Frame and Amber Lens
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Gray, Outdoor - 697515 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details