Safety Glasses USA Pyramex Zone 2 Safety Glasses with Silver Frame and Ice Blue SS3365E

Description
Zone II Features: Straight back, rubber coated temple tips. Soft nose pad and temples provide a comfortable fit Built-in nose pads elevate frame for precision fit and weightless wear. Ice Blue Mirror Lens: Gray polycarbonate lens with double layer of silver and blue mirror coating. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements
Description
Zone II Features: Straight back, rubber coated temple tips. Soft nose pad and temples provide a comfortable fit Built-in nose pads elevate frame for precision fit and weightless wear. Ice Blue Mirror Lens: Gray polycarbonate lens with double layer of silver and blue mirror coating. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements

Suppliers

Company
Product
Description
Supplier Links
Pyramex Zone 2 Safety Glasses with Silver Frame and Ice Blue - SS3365E - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Zone 2 Safety Glasses with Silver Frame and Ice Blue
SS3365E
Pyramex Zone 2 Safety Glasses with Silver Frame and Ice Blue SS3365E
Zone II Features: Straight back, rubber coated temple tips. Soft nose pad and temples provide a comfortable fit Built-in nose pads elevate frame for precision fit and weightless wear. Ice Blue Mirror Lens: Gray polycarbonate lens with double layer of silver and blue mirror coating. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements
    Zone II Features:
  • Straight back, rubber coated temple tips.
  • Soft nose pad and temples provide a comfortable fit
  • Built-in nose pads elevate frame for precision fit and weightless wear.
    Ice Blue Mirror Lens:
  • Gray polycarbonate lens with double layer of silver and blue mirror coating.
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • 100% polycarbonate lenses
  • Scratch-resistant lenses
    Compliance:
  • Exceeds ANSI Z87.1-2003 High Impact Requirements
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SS3365E
Product Name Pyramex Zone 2 Safety Glasses with Silver Frame and Ice Blue
Unlock Full Specs
to access all available technical data

Similar Products

Luxor Protective Eyewear - 697516 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details