XTS stands for Extraterrestrial and it pretty much explains the style. Our updated design has better fit, better looks and better coverage, more lens and frame color choices. XTS was one of our best selling models, even before these upgrades. Features:
All lenses provide 99% against UV-A, UV-B and UV-C, in wavelength range 180-380 nm
Dual lens construction allows excellent peripheral vision
Anti-slip rubber temple tips and nose bridge for added comfort
Compliance: Complies with ANSI Z87.1-2003 (+) and CE EN-166.
Vo Ballistic Rated: Tested to US Military standard MIL PRF-31013, Vo impact resistance requirement of 640 feet per second, 4 times the ANSI Z87 standard.
XTS stands for Extraterrestrial and it pretty much explains the style. Our updated design has better fit, better looks and better coverage, more lens and frame color choices. XTS was one of our best selling models, even before these upgrades.
Features:
- All lenses provide 99% against UV-A, UV-B and UV-C, in wavelength range 180-380 nm
- Dual lens construction allows excellent peripheral vision
- Anti-slip rubber temple tips and nose bridge for added comfort
Compliance: Complies with ANSI Z87.1-2003 (+) and CE EN-166.
Vo Ballistic Rated: Tested to US Military standard MIL PRF-31013, Vo impact resistance requirement of 640 feet per second, 4 times the ANSI Z87 standard.