Features:
High Style combined with low cost.
Today's buyers demand style, comfort and economical pricing.
The Trix safety glasses meet theis bill and provide style at a very affordable price.
Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: Complies with ANSI Z87.1-2003 and CE-EN-166.
Vo Ballistic Rated: Tested to US Military standard MIL PRF-31013, Vo impact resistance requirement of 640 feet per second, 4 times the ANSI Z87 standard.
Features:
- High Style combined with low cost.
- Today's buyers demand style, comfort and economical pricing.
- The Trix safety glasses meet theis bill and provide style at a very affordable price.
Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: Complies with ANSI Z87.1-2003 and CE-EN-166.
Vo Ballistic Rated: Tested to US Military standard MIL PRF-31013, Vo impact resistance requirement of 640 feet per second, 4 times the ANSI Z87 standard.