Safety Glasses USA Edge Khor Safety Glasses with Black Frame and Blue Mirror SDK118

Description
Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style! Features: Provides 99.9% protection from UVA/UVB/UVC rays. Fog resistant and scratch resistant lenses. Wrap around frame with no side shield distortion. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style! Features: Provides 99.9% protection from UVA/UVB/UVC rays. Fog resistant and scratch resistant lenses. Wrap around frame with no side shield distortion. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Khor Safety Glasses with Black Frame and Blue Mirror - SDK118 - Safety Glasses USA
Three Rivers, MI, USA
Edge Khor Safety Glasses with Black Frame and Blue Mirror
SDK118
Edge Khor Safety Glasses with Black Frame and Blue Mirror SDK118
Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style! Features: Provides 99.9% protection from UVA/UVB/UVC rays. Fog resistant and scratch resistant lenses. Wrap around frame with no side shield distortion. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Safety or Style? Would you ever settle for just one? Of course not, that's why you choose Khor! Newly redesigned with sophisticated styling, the Khor has interchangeable lenses with ANSI Z87.1+ 2003 from independent ANSI accredited labs. Once again, Safety AND Style!

    Features:
  • Provides 99.9% protection from UVA/UVB/UVC rays.
  • Fog resistant and scratch resistant lenses.
  • Wrap around frame with no side shield distortion.

Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SDK118
Product Name Edge Khor Safety Glasses with Black Frame and Blue Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details