Safety Glasses USA Edge Delano Safety Glasses with Black Frame and Smoke Lens SD116

Description
Imagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend. Features: Durable light weight nylon temples 99.9% protection from UVA/UVB/UVC rays Sleek wrap-around frame; no side shield distortion Scratch-resistant hard coat and fog-resistant polycarbonate lens Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
Imagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend. Features: Durable light weight nylon temples 99.9% protection from UVA/UVB/UVC rays Sleek wrap-around frame; no side shield distortion Scratch-resistant hard coat and fog-resistant polycarbonate lens Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Delano Safety Glasses with Black Frame and Smoke Lens - SD116 - Safety Glasses USA
Three Rivers, MI, USA
Edge Delano Safety Glasses with Black Frame and Smoke Lens
SD116
Edge Delano Safety Glasses with Black Frame and Smoke Lens SD116
Imagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend. Features: Durable light weight nylon temples 99.9% protection from UVA/UVB/UVC rays Sleek wrap-around frame; no side shield distortion Scratch-resistant hard coat and fog-resistant polycarbonate lens Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Imagine a football player taking the field without his helmet. Crazy. And when you "take the field" at work and the sparks are flying, you want the right protection too. Delano's light-weight, ultra-comfortable frames are tough enough to handle your work week, so you'll always be ready for the weekend.

    Features:
  • Durable light weight nylon temples
  • 99.9% protection from UVA/UVB/UVC rays
  • Sleek wrap-around frame; no side shield distortion
  • Scratch-resistant hard coat and fog-resistant polycarbonate lens

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SD116
Product Name Edge Delano Safety Glasses with Black Frame and Smoke Lens
Unlock Full Specs
to access all available technical data

Similar Products

Plant Visitor Protective Eyewear - 10027944 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details