Safety Glasses USA Pyramex PMXtreme Safety Glasses with Black Frame and Indoor- SB6380SP

Description
Pyramex PMXtreme Features: Optimal style in safety eyewear, with clean lines and sports appeal. Includes black lanyard cord with rubber tips for extra security while wearing. Ventilated, straight-back flexible temples provide cool, pressure free fit. Rubber temple tips keep eyewear secure for the active worker. Built in rubber nose piece provides all day comfort. 9.0 base curve polycarbonate lens provides maximum vision protection. Indoor-Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.
Description
Pyramex PMXtreme Features: Optimal style in safety eyewear, with clean lines and sports appeal. Includes black lanyard cord with rubber tips for extra security while wearing. Ventilated, straight-back flexible temples provide cool, pressure free fit. Rubber temple tips keep eyewear secure for the active worker. Built in rubber nose piece provides all day comfort. 9.0 base curve polycarbonate lens provides maximum vision protection. Indoor-Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.

Suppliers

Company
Product
Description
Supplier Links
Pyramex PMXtreme Safety Glasses with Black Frame and Indoor- - SB6380SP - Safety Glasses USA
Three Rivers, MI, USA
Pyramex PMXtreme Safety Glasses with Black Frame and Indoor-
SB6380SP
Pyramex PMXtreme Safety Glasses with Black Frame and Indoor- SB6380SP
Pyramex PMXtreme Features: Optimal style in safety eyewear, with clean lines and sports appeal. Includes black lanyard cord with rubber tips for extra security while wearing. Ventilated, straight-back flexible temples provide cool, pressure free fit. Rubber temple tips keep eyewear secure for the active worker. Built in rubber nose piece provides all day comfort. 9.0 base curve polycarbonate lens provides maximum vision protection. Indoor-Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.
    Pyramex PMXtreme Features:
  • Optimal style in safety eyewear, with clean lines and sports appeal.
  • Includes black lanyard cord with rubber tips for extra security while wearing.
  • Ventilated, straight-back flexible temples provide cool, pressure free fit.
  • Rubber temple tips keep eyewear secure for the active worker.
  • Built in rubber nose piece provides all day comfort.
  • 9.0 base curve polycarbonate lens provides maximum vision protection.
    Indoor-Outdoor Mirror Lens:
  • Commonly used where it is required to move between indoor applications to outdoor applications.
  • First class optical lens provides unrestricted vision.
  • Offers protection from excessive glare
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.

Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB6380SP
Product Name Pyramex PMXtreme Safety Glasses with Black Frame and Indoor-
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 360 Structural Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Glasses - 6973538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
Application Laser Protection
View Details