Safety Glasses USA Pyramex PMXtreme Safety Glasses with Black Frame and Amber SB6330SP

Description
Pyramex PMXtreme Features: Optimal style in safety eyewear, with clean lines and sports appeal. Includes black lanyard cord with rubber tips for extra security while wearing. Ventilated, straight-back flexible temples provide cool, pressure free fit. Rubber temple tips keep eyewear secure for the active worker. Built in rubber nose piece provides all day comfort. 9.0 base curve polycarbonate lens provides maximum vision protection. Amber Lens: Commonly used in indoor, low light applications. Enhances contrast. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.
Description
Pyramex PMXtreme Features: Optimal style in safety eyewear, with clean lines and sports appeal. Includes black lanyard cord with rubber tips for extra security while wearing. Ventilated, straight-back flexible temples provide cool, pressure free fit. Rubber temple tips keep eyewear secure for the active worker. Built in rubber nose piece provides all day comfort. 9.0 base curve polycarbonate lens provides maximum vision protection. Amber Lens: Commonly used in indoor, low light applications. Enhances contrast. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.

Suppliers

Company
Product
Description
Supplier Links
Pyramex PMXtreme Safety Glasses with Black Frame and Amber - SB6330SP - Safety Glasses USA
Three Rivers, MI, USA
Pyramex PMXtreme Safety Glasses with Black Frame and Amber
SB6330SP
Pyramex PMXtreme Safety Glasses with Black Frame and Amber SB6330SP
Pyramex PMXtreme Features: Optimal style in safety eyewear, with clean lines and sports appeal. Includes black lanyard cord with rubber tips for extra security while wearing. Ventilated, straight-back flexible temples provide cool, pressure free fit. Rubber temple tips keep eyewear secure for the active worker. Built in rubber nose piece provides all day comfort. 9.0 base curve polycarbonate lens provides maximum vision protection. Amber Lens: Commonly used in indoor, low light applications. Enhances contrast. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.
    Pyramex PMXtreme Features:
  • Optimal style in safety eyewear, with clean lines and sports appeal.
  • Includes black lanyard cord with rubber tips for extra security while wearing.
  • Ventilated, straight-back flexible temples provide cool, pressure free fit.
  • Rubber temple tips keep eyewear secure for the active worker.
  • Built in rubber nose piece provides all day comfort.
  • 9.0 base curve polycarbonate lens provides maximum vision protection.
    Amber Lens:
  • Commonly used in indoor, low light applications. Enhances contrast.
  • First class optical lens provides unrestricted vision.
  • Offers protection from excessive glare
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.

Compliance: Meets ANSI Z87.1-2003 High Impact Requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB6330SP
Product Name Pyramex PMXtreme Safety Glasses with Black Frame and Amber
Unlock Full Specs
to access all available technical data

Similar Products