SB5730D -- PYRAMEX VENTURE 3 SAFETY GLASSES WITH BLACK FRAME AND AMBER
Safety Glasses USAPyramex Venture 3 Safety Glasses with Black Frame and AmberSB5730D
Description
Venture 3 Features:
Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging.
Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit.
High-quality optics offer extreme clarity and no distortion.
Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit.
Top of frame is ventilated allowing air to circulate and prevent fogging.
9.75 base curved lens provides excellent side protection against wind and airborne particles. Amber Lens:
Commonly used in indoor, lowlight applications. Enhances contrast.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Safety Glasses USA
Done
Description
Venture 3 Features:
Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging.
Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit.
High-quality optics offer extreme clarity and no distortion.
Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit.
Top of frame is ventilated allowing air to circulate and prevent fogging.
9.75 base curved lens provides excellent side protection against wind and airborne particles. Amber Lens:
Commonly used in indoor, lowlight applications. Enhances contrast.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Pyramex Venture 3 Safety Glasses with Black Frame and Amber
SB5730D
Pyramex Venture 3 Safety Glasses with Black Frame and Amber
SB5730D
Venture 3 Features:
Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging.
Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit.
High-quality optics offer extreme clarity and no distortion.
Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit.
Top of frame is ventilated allowing air to circulate and prevent fogging.
9.75 base curved lens provides excellent side protection against wind and airborne particles. Amber Lens:
Commonly used in indoor, lowlight applications. Enhances contrast.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Venture 3 Features:
Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging.
Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit.
High-quality optics offer extreme clarity and no distortion.
Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit.
Top of frame is ventilated allowing air to circulate and prevent fogging.
9.75 base curved lens provides excellent side protection against wind and airborne particles.
Amber Lens:
Commonly used in indoor, lowlight applications. Enhances contrast.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Supplier's Site
Technical Specifications
Safety Glasses USA
Product Category
Eyewear
Product Number
SB5730D
Product Name
Pyramex Venture 3 Safety Glasses with Black Frame and Amber