Safety Glasses USA Pyramex Venture 3 Safety Glasses with Black Frame and Gray SB5720D

Description
Venture 3 Features: Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging. Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit. High-quality optics offer extreme clarity and no distortion. Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit. Top of frame is ventilated allowing air to circulate and prevent fogging. 9.75 base curved lens provides excellent side protection against wind and airborne particles. Gray Lens: Commonly used in outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CAN/CSA Z94.3-07 CE EN166 Certified
Description
Venture 3 Features: Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging. Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit. High-quality optics offer extreme clarity and no distortion. Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit. Top of frame is ventilated allowing air to circulate and prevent fogging. 9.75 base curved lens provides excellent side protection against wind and airborne particles. Gray Lens: Commonly used in outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CAN/CSA Z94.3-07 CE EN166 Certified

Suppliers

Company
Product
Description
Supplier Links
Pyramex Venture 3 Safety Glasses with Black Frame and Gray - SB5720D - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Venture 3 Safety Glasses with Black Frame and Gray
SB5720D
Pyramex Venture 3 Safety Glasses with Black Frame and Gray SB5720D
Venture 3 Features: Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging. Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit. High-quality optics offer extreme clarity and no distortion. Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit. Top of frame is ventilated allowing air to circulate and prevent fogging. 9.75 base curved lens provides excellent side protection against wind and airborne particles. Gray Lens: Commonly used in outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CAN/CSA Z94.3-07 CE EN166 Certified
    Venture 3 Features:
  • Newly designed ventilated nosepiece is soft and adjustable, allowing heat to dissipate from nose bridge to reduce fogging.
  • Perfectly balanced from temple tips to the bridge of the nose, providing the best possible fit.
  • High-quality optics offer extreme clarity and no distortion.
  • Soft dual-injected rubber temple tips combined with fully adjustable straight back temples reinforce the highest level of comfort and fit.
  • Top of frame is ventilated allowing air to circulate and prevent fogging.
  • 9.75 base curved lens provides excellent side protection against wind and airborne particles.

    Gray Lens:
  • Commonly used in outdoor applications.
  • First class optical lens provides unrestricted vision.
  • Offers protection from excessive glare
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.

Compliance:

  • Exceeds ANSI Z87.1-2003 High Impact Requirements
  • CAN/CSA Z94.3-07
  • CE EN166 Certified
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB5720D
Product Name Pyramex Venture 3 Safety Glasses with Black Frame and Gray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Goggles
Application Laser Protection
View Details