Safety Glasses USA Pyramex Onix Plus Safety Glasses with Clear Anti-Fog Lens SB4950STP

Description
Onix Plus Features: This utility spectacle encompasses ultimate vision protection with a stylish design and various functional features. Newly designed adjustable nosepiece provides 3 different angles, allowing the user to find the most comfortable fit. Co-Material cushioned temple tips provide non-slip comfort Clear Lens with 5.0 IR Filter Flip Lens: General purposes for indoor applications that require impact protection. Dual lens and frame with unique outer flip lens system provides users with multiple options. Flip the outer lens up for general applications. Flip the outer lens down for applications where tinted lenses are needed. 3-angle adjustable flip lens allows users to freely adapt to different working procedures. Outer flip lens is ideal for use around welding sites and in cutting and brazing applications. Offers protection from excessive glare Anti-Fog lenses Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements.
Description
Onix Plus Features: This utility spectacle encompasses ultimate vision protection with a stylish design and various functional features. Newly designed adjustable nosepiece provides 3 different angles, allowing the user to find the most comfortable fit. Co-Material cushioned temple tips provide non-slip comfort Clear Lens with 5.0 IR Filter Flip Lens: General purposes for indoor applications that require impact protection. Dual lens and frame with unique outer flip lens system provides users with multiple options. Flip the outer lens up for general applications. Flip the outer lens down for applications where tinted lenses are needed. 3-angle adjustable flip lens allows users to freely adapt to different working procedures. Outer flip lens is ideal for use around welding sites and in cutting and brazing applications. Offers protection from excessive glare Anti-Fog lenses Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements.

Suppliers

Company
Product
Description
Supplier Links
Pyramex Onix Plus Safety Glasses with Clear Anti-Fog Lens - SB4950STP - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Onix Plus Safety Glasses with Clear Anti-Fog Lens
SB4950STP
Pyramex Onix Plus Safety Glasses with Clear Anti-Fog Lens SB4950STP
Onix Plus Features: This utility spectacle encompasses ultimate vision protection with a stylish design and various functional features. Newly designed adjustable nosepiece provides 3 different angles, allowing the user to find the most comfortable fit. Co-Material cushioned temple tips provide non-slip comfort Clear Lens with 5.0 IR Filter Flip Lens: General purposes for indoor applications that require impact protection. Dual lens and frame with unique outer flip lens system provides users with multiple options. Flip the outer lens up for general applications. Flip the outer lens down for applications where tinted lenses are needed. 3-angle adjustable flip lens allows users to freely adapt to different working procedures. Outer flip lens is ideal for use around welding sites and in cutting and brazing applications. Offers protection from excessive glare Anti-Fog lenses Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements.
    Onix Plus Features:
  • This utility spectacle encompasses ultimate vision protection with a stylish design and various functional features.
  • Newly designed adjustable nosepiece provides 3 different angles, allowing the user to find the most comfortable fit.
  • Co-Material cushioned temple tips provide non-slip comfort
    Clear Lens with 5.0 IR Filter Flip Lens:
  • General purposes for indoor applications that require impact protection.
  • Dual lens and frame with unique outer flip lens system provides users with multiple options. Flip the outer lens up for general applications. Flip the outer lens down for applications where tinted lenses are needed.
  • 3-angle adjustable flip lens allows users to freely adapt to different working procedures.
  • Outer flip lens is ideal for use around welding sites and in cutting and brazing applications.
  • Offers protection from excessive glare
  • Anti-Fog lenses
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • 100% polycarbonate Scratch-resistant lenses

Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB4950STP
Product Name Pyramex Onix Plus Safety Glasses with Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns Invader 664 Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details