Pyramex Azera Black Frame Indoor/Outdoor Lens Safety Glasses Features:
Straight back flexible temples provide outstanding fit.
Built in rubber flange nose piece provides all day comfort.
Sleek slimline protection.
Polycarbonate lenses filter 99% of harmful UV rays.
Compliance Exceeds ANSI Z87.1-2003 High Impact Requirements.
Lens Tint Description: Indoor/Outdoor Mirror - Clear UV400 polycarbonate lens provides 100% protection from harmful UV-A and UV-B rays. Coated with a light gold mirror finish to reduce glare. Commonly used where it is required to move between indoor applications to outdoor applications.
Pyramex Azera Black Frame Indoor/Outdoor Lens Safety Glasses
Features:
- Straight back flexible temples provide outstanding fit.
- Built in rubber flange nose piece provides all day comfort.
- Sleek slimline protection.
- Polycarbonate lenses filter 99% of harmful UV rays.
Compliance Exceeds ANSI Z87.1-2003 High Impact Requirements.
Lens Tint Description: Indoor/Outdoor Mirror - Clear UV400 polycarbonate lens provides 100% protection from harmful UV-A and UV-B rays. Coated with a light gold mirror finish to reduce glare. Commonly used where it is required to move between indoor applications to outdoor applications.