Safety Glasses USA Pyramex Rendezvous Safety Glasses with Black Frame and Blue SB2875S

Description
Features: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from the lens to prevent fogging. Ratcheting lens pitch adjustment. Temples adjust to four different lengths. Adjustable nose pad conforms to a broad range of bridge sizes. Provides 99% UV protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Exceeds ANSI Z87.1 requirements.
Description
Features: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from the lens to prevent fogging. Ratcheting lens pitch adjustment. Temples adjust to four different lengths. Adjustable nose pad conforms to a broad range of bridge sizes. Provides 99% UV protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Exceeds ANSI Z87.1 requirements.

Suppliers

Company
Product
Description
Supplier Links
Pyramex Rendezvous Safety Glasses with Black Frame and Blue - SB2875S - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Rendezvous Safety Glasses with Black Frame and Blue
SB2875S
Pyramex Rendezvous Safety Glasses with Black Frame and Blue SB2875S
Features: Crafted from high grade polycarbonate, machined from virgin materials and formed to shape. Lens/frame design allows air to flow freely up and away from the lens to prevent fogging. Ratcheting lens pitch adjustment. Temples adjust to four different lengths. Adjustable nose pad conforms to a broad range of bridge sizes. Provides 99% UV protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Exceeds ANSI Z87.1 requirements.
    Features:
  • Crafted from high grade polycarbonate, machined from virgin materials and formed to shape.
  • Lens/frame design allows air to flow freely up and away from the lens to prevent fogging.
  • Ratcheting lens pitch adjustment.
  • Temples adjust to four different lengths.
  • Adjustable nose pad conforms to a broad range of bridge sizes.
  • Provides 99% UV protection.

Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Exceeds ANSI Z87.1 requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB2875S
Product Name Pyramex Rendezvous Safety Glasses with Black Frame and Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 660C Metro Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details