Safety Glasses USA Pyramex Venture 2 Safety Glasses with Black Frame and Gold SB1890S

Description
The Venture II showcases the maximum safeguard against eye injuries. Venture II Features: 9.75 base curved lens provides full side protection without distracting seams or traditional type side shields This almost frameless design creates a spectacle that weighs only 27 grams per pair. Nose buds secure the glass and prevent slipping while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Gold Mirror Lens: Gray polycarbonate lens with gold mirror coating. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CAN/CSA Z94.3-07
Description
The Venture II showcases the maximum safeguard against eye injuries. Venture II Features: 9.75 base curved lens provides full side protection without distracting seams or traditional type side shields This almost frameless design creates a spectacle that weighs only 27 grams per pair. Nose buds secure the glass and prevent slipping while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Gold Mirror Lens: Gray polycarbonate lens with gold mirror coating. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CAN/CSA Z94.3-07

Suppliers

Company
Product
Description
Supplier Links
Pyramex Venture 2 Safety Glasses with Black Frame and Gold - SB1890S - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Venture 2 Safety Glasses with Black Frame and Gold
SB1890S
Pyramex Venture 2 Safety Glasses with Black Frame and Gold SB1890S
The Venture II showcases the maximum safeguard against eye injuries. Venture II Features: 9.75 base curved lens provides full side protection without distracting seams or traditional type side shields This almost frameless design creates a spectacle that weighs only 27 grams per pair. Nose buds secure the glass and prevent slipping while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Gold Mirror Lens: Gray polycarbonate lens with gold mirror coating. Offers protection from excessive glare. Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CAN/CSA Z94.3-07

The Venture II showcases the maximum safeguard against eye injuries.

    Venture II Features:
  • 9.75 base curved lens provides full side protection without distracting seams or traditional type side shields
  • This almost frameless design creates a spectacle that weighs only 27 grams per pair.
  • Nose buds secure the glass and prevent slipping while providing a pillow soft fit.
  • Fully adjustable temples-4 different size settings.
    Gold Mirror Lens:
  • Gray polycarbonate lens with gold mirror coating.
  • Offers protection from excessive glare.
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • 100% polycarbonate lenses
  • Scratch-resistant lenses
    Compliance:
  • Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards.
  • CAN/CSA Z94.3-07
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB1890S
Product Name Pyramex Venture 2 Safety Glasses with Black Frame and Gold
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details