Intrepid Features:
Single lens encases your eye/cheek for maximum protection.
Soft, non- slip rubber nose piece and adjustable temples. Amber Lens:
Commonly used in indoor, low light applications. Enhances contrast.
Offers protection from excessive glare.
Scratch-resistant lenses
Provides 99% protection from harmful UV-A and UV-B rays.
100% polycarbonate lenses
Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CE EN 166 Certified.
Intrepid Features:
- Single lens encases your eye/cheek for maximum protection.
- Soft, non- slip rubber nose piece and adjustable temples.
Amber Lens:
- Commonly used in indoor, low light applications. Enhances contrast.
- Offers protection from excessive glare.
- Scratch-resistant lenses
- Provides 99% protection from harmful UV-A and UV-B rays.
- 100% polycarbonate lenses
Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CE EN 166 Certified.