Safety Glasses USA Edge Baretti Safety Glasses with Smoke Lens SB116

Description
You know what power sounds like. The throaty rumble of a finely tuned race engine is like music to your ears. Well, Baretti is what power looks like - the power to protect your eyes when the debris starts flying. Best of all, these glasses look great when you're at the jobsite and when you're behind the wheel of your own hot rod. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Description
You know what power sounds like. The throaty rumble of a finely tuned race engine is like music to your ears. Well, Baretti is what power looks like - the power to protect your eyes when the debris starts flying. Best of all, these glasses look great when you're at the jobsite and when you're behind the wheel of your own hot rod. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Suppliers

Company
Product
Description
Supplier Links
Edge Baretti Safety Glasses with Smoke Lens - SB116 - Safety Glasses USA
Three Rivers, MI, USA
Edge Baretti Safety Glasses with Smoke Lens
SB116
Edge Baretti Safety Glasses with Smoke Lens SB116
You know what power sounds like. The throaty rumble of a finely tuned race engine is like music to your ears. Well, Baretti is what power looks like - the power to protect your eyes when the debris starts flying. Best of all, these glasses look great when you're at the jobsite and when you're behind the wheel of your own hot rod. Features: Durable light-weight nylon temples. 99.9% protection from UVA/UVB/UVC rays. Sleek wrap-around frame; no side shield distortion. Scratch-resistant hard coat and fog-resistant polycarbonate lens. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

You know what power sounds like. The throaty rumble of a finely tuned race engine is like music to your ears. Well, Baretti is what power looks like - the power to protect your eyes when the debris starts flying. Best of all, these glasses look great when you're at the jobsite and when you're behind the wheel of your own hot rod.

    Features:
  • Durable light-weight nylon temples.
  • 99.9% protection from UVA/UVB/UVC rays.
  • Sleek wrap-around frame; no side shield distortion.
  • Scratch-resistant hard coat and fog-resistant polycarbonate lens.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number SB116
Product Name Edge Baretti Safety Glasses with Smoke Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details