Safety Glasses USA Pyramex Itek Safety Glasses with Indoor-Outdoor Lens S5880S

Description
Itek Features: Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging. Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort. 9.75 base curved lens provides excellent side protection against airborne particles. Lightweight, frameless protection is ideal for all-day wear. Indoor/Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CAN/CSA Z94.3-07 CE EN166 Certified
Description
Itek Features: Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging. Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort. 9.75 base curved lens provides excellent side protection against airborne particles. Lightweight, frameless protection is ideal for all-day wear. Indoor/Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CAN/CSA Z94.3-07 CE EN166 Certified

Suppliers

Company
Product
Description
Supplier Links
Pyramex Itek Safety Glasses with Indoor-Outdoor Lens - S5880S - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Itek Safety Glasses with Indoor-Outdoor Lens
S5880S
Pyramex Itek Safety Glasses with Indoor-Outdoor Lens S5880S
Itek Features: Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging. Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort. 9.75 base curved lens provides excellent side protection against airborne particles. Lightweight, frameless protection is ideal for all-day wear. Indoor/Outdoor Mirror Lens: Commonly used where it is required to move between indoor applications to outdoor applications. First class optical lens provides unrestricted vision. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style. Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements CAN/CSA Z94.3-07 CE EN166 Certified
    Itek Features:
  • Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging.
  • Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort.
  • 9.75 base curved lens provides excellent side protection against airborne particles.
  • Lightweight, frameless protection is ideal for all-day wear.

    Indoor/Outdoor Mirror Lens:
  • Commonly used where it is required to move between indoor applications to outdoor applications.
  • First class optical lens provides unrestricted vision.
  • Offers protection from excessive glare
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.

Compliance:

  • Exceeds ANSI Z87.1-2003 High Impact Requirements
  • CAN/CSA Z94.3-07
  • CE EN166 Certified
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number S5880S
Product Name Pyramex Itek Safety Glasses with Indoor-Outdoor Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 880 Traditional Thermoplastic Fire Helmet -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details