S5810ST -- PYRAMEX ITEK SAFETY GLASSES WITH CLEAR ANTI-FOG LENS
Safety Glasses USAPyramex Itek Safety Glasses with Clear Anti-Fog LensS5810ST
Description
Itek Features:
Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging.
Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort.
9.75 base curved lens provides excellent side protection against airborne particles.
Lightweight, frameless protection is ideal for all-day wear. Clear Anti-Fog Lens:
General purposes for indoor applications that require impact protection.
Anti-Fog protection.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Safety Glasses USA
Done
Description
Itek Features:
Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging.
Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort.
9.75 base curved lens provides excellent side protection against airborne particles.
Lightweight, frameless protection is ideal for all-day wear. Clear Anti-Fog Lens:
General purposes for indoor applications that require impact protection.
Anti-Fog protection.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Pyramex Itek Safety Glasses with Clear Anti-Fog Lens
S5810ST
Pyramex Itek Safety Glasses with Clear Anti-Fog Lens
S5810ST
Itek Features:
Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging.
Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort.
9.75 base curved lens provides excellent side protection against airborne particles.
Lightweight, frameless protection is ideal for all-day wear. Clear Anti-Fog Lens:
General purposes for indoor applications that require impact protection.
Anti-Fog protection.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Itek Features:
Newly designed ventilated nosepiece allows heat to dissipate from nose bridge to reduce fogging.
Soft dual injected rubber temple tips and flexible nosepiece provide non-slip comfort.
9.75 base curved lens provides excellent side protection against airborne particles.
Lightweight, frameless protection is ideal for all-day wear.
Clear Anti-Fog Lens:
General purposes for indoor applications that require impact protection.
Anti-Fog protection.
First class optical lens provides unrestricted vision.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
Stylish, ergonomic frame combines with sleek polycarbonate lenses for the ultimate in protection and style.
Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CAN/CSA Z94.3-07
CE EN166 Certified
Supplier's Site
Technical Specifications
Safety Glasses USA
Product Category
Eyewear
Product Number
S5810ST
Product Name
Pyramex Itek Safety Glasses with Clear Anti-Fog Lens