The Pyramex Intruder is the perfect choice for those looking for an economical & lightweight safety glass. With a price to fit any budget the Pyramex Intruder offers excellent impact protection, scratch resistant lens coating and a comfortable lightweight fit. Features:
Fits smaller faces
Economical lightweight glass offers superior protection
Scratch-resistant lenses
Provides 99% protection from harmful UV-A and UV-B rays
100% polycarbonate lenses
Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CAN/CSA Z94.3-07 compliant.
The Pyramex Intruder is the perfect choice for those looking for an economical & lightweight safety glass. With a price to fit any budget the Pyramex Intruder offers excellent impact protection, scratch resistant lens coating and a comfortable lightweight fit.
Features:
- Fits smaller faces
- Economical lightweight glass offers superior protection
- Scratch-resistant lenses
- Provides 99% protection from harmful UV-A and UV-B rays
- 100% polycarbonate lenses
Compliance: Exceeds the ANSI Z87.1-2003 High Velocity Impact Standards. CAN/CSA Z94.3-07 compliant.