Safety Glasses USA Uvex Genesis X2 Safety Glasses with Black/Yellow Frame and S3520D

Description
Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance. Features: Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Ratcheting temples allow customized lens inclination. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).
Description
Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance. Features: Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Ratcheting temples allow customized lens inclination. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).

Suppliers

Company
Product
Description
Supplier Links
Uvex Genesis X2 Safety Glasses with Black/Yellow Frame and - S3520D - Safety Glasses USA
Three Rivers, MI, USA
Uvex Genesis X2 Safety Glasses with Black/Yellow Frame and
S3520D
Uvex Genesis X2 Safety Glasses with Black/Yellow Frame and S3520D
Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance. Features: Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Ratcheting temples allow customized lens inclination. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).

Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance.

    Features:
  • Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior
  • Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage.
  • Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points.
  • Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage.
  • Ratcheting temples allow customized lens inclination.
  • Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear.

Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number S3520D
Product Name Uvex Genesis X2 Safety Glasses with Black/Yellow Frame and
Unlock Full Specs
to access all available technical data

Similar Products