Safety Glasses USA Uvex Genesis X2 Safety Glasses with Silver/Navy Frame and S3504

Description
Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance. Features: Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Ratcheting temples allow customized lens inclination. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Lens Features: Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).
Description
Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance. Features: Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Ratcheting temples allow customized lens inclination. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Lens Features: Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).

Suppliers

Company
Product
Description
Supplier Links
Uvex Genesis X2 Safety Glasses with Silver/Navy Frame and - S3504 - Safety Glasses USA
Three Rivers, MI, USA
Uvex Genesis X2 Safety Glasses with Silver/Navy Frame and
S3504
Uvex Genesis X2 Safety Glasses with Silver/Navy Frame and S3504
Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance. Features: Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Ratcheting temples allow customized lens inclination. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Lens Features: Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).

Built with MMT— Multi-Material Technology® and engineered for comfort and protection, the Genesis X2 delivers all-day comfort and performance infused with aggressive, sports-inspired styling. With the Genesis® Family, we’ve made it easier to fit more workers with the best selling safety eyewear in the world. More style. More choice. More compliance.

    Features:
  • Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage.
  • Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points.
  • Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage.
  • Ratcheting temples allow customized lens inclination.
  • Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear.
    Lens Features:
  • Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photochromic lens.

Compliance: Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number S3504
Product Name Uvex Genesis X2 Safety Glasses with Silver/Navy Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Clear, Indoor - 697514 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details