Safety Glasses USA Uvex XC Safety Glasses with Black Frame and Vermillion S3311X

Description
Features: Extended wrap-around lens for extra cheek and extra side coverage (up to 20% more than the standard Genesis lens. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact point Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Adjustable, ratcheting temples permit the lenses to be tilted away from the cheeks and allow wearer to modify the angle, ensuring customized fit and comfort. Cushioned temple tips offer all-day comfort. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Optional Rx lens insert holds prescription lenses securely, and accommodates a variety of Rx needs.With a classic screw closure, it easily fits prescriptions ranging from +3.0 to -3.0 D and offers an economical option for workers who require vision correction. Lens Features: Vermillion - Enhances detail and depth perception in low-medium light conditions; improves target point sighting of red alignment or leveling beams. Uvextreme anti-fog coating performs under the most extreme conditions and will not wear of after repeated cleanings. It is permanently bonded to the lens and retains anti-scratch, anti-static and UV protection properties. Compliance: Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements. Certified to meet CSA Z94.3 standards.
Description
Features: Extended wrap-around lens for extra cheek and extra side coverage (up to 20% more than the standard Genesis lens. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact point Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Adjustable, ratcheting temples permit the lenses to be tilted away from the cheeks and allow wearer to modify the angle, ensuring customized fit and comfort. Cushioned temple tips offer all-day comfort. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Optional Rx lens insert holds prescription lenses securely, and accommodates a variety of Rx needs.With a classic screw closure, it easily fits prescriptions ranging from +3.0 to -3.0 D and offers an economical option for workers who require vision correction. Lens Features: Vermillion - Enhances detail and depth perception in low-medium light conditions; improves target point sighting of red alignment or leveling beams. Uvextreme anti-fog coating performs under the most extreme conditions and will not wear of after repeated cleanings. It is permanently bonded to the lens and retains anti-scratch, anti-static and UV protection properties. Compliance: Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements. Certified to meet CSA Z94.3 standards.

Suppliers

Company
Product
Description
Supplier Links
Uvex XC Safety Glasses with Black Frame and Vermillion - S3311X - Safety Glasses USA
Three Rivers, MI, USA
Uvex XC Safety Glasses with Black Frame and Vermillion
S3311X
Uvex XC Safety Glasses with Black Frame and Vermillion S3311X
Features: Extended wrap-around lens for extra cheek and extra side coverage (up to 20% more than the standard Genesis lens. Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact point Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Adjustable, ratcheting temples permit the lenses to be tilted away from the cheeks and allow wearer to modify the angle, ensuring customized fit and comfort. Cushioned temple tips offer all-day comfort. Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Optional Rx lens insert holds prescription lenses securely, and accommodates a variety of Rx needs.With a classic screw closure, it easily fits prescriptions ranging from +3.0 to -3.0 D and offers an economical option for workers who require vision correction. Lens Features: Vermillion - Enhances detail and depth perception in low-medium light conditions; improves target point sighting of red alignment or leveling beams. Uvextreme anti-fog coating performs under the most extreme conditions and will not wear of after repeated cleanings. It is permanently bonded to the lens and retains anti-scratch, anti-static and UV protection properties. Compliance: Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements. Certified to meet CSA Z94.3 standards.
    Features:
  • Extended wrap-around lens for extra cheek and extra side coverage (up to 20% more than the standard Genesis lens.
  • Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact point
  • Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage.
  • Adjustable, ratcheting temples permit the lenses to be tilted away from the cheeks and allow wearer to modify the angle, ensuring customized fit and comfort.
  • Cushioned temple tips offer all-day comfort.
  • Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear.
  • Optional Rx lens insert holds prescription lenses securely, and accommodates a variety of Rx needs.With a classic screw closure, it easily fits prescriptions ranging from +3.0 to -3.0 D and offers an economical option for workers who require vision correction.
    Lens Features:
  • Vermillion - Enhances detail and depth perception in low-medium light conditions; improves target point sighting of red alignment or leveling beams.
  • Uvextreme anti-fog coating performs under the most extreme conditions and will not wear of after repeated cleanings. It is permanently bonded to the lens and retains anti-scratch, anti-static and UV protection properties.

Compliance: Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements. Certified to meet CSA Z94.3 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number S3311X
Product Name Uvex XC Safety Glasses with Black Frame and Vermillion
Unlock Full Specs
to access all available technical data

Similar Products

Rx Overglasses Spectacles, Clear, Over-The-Glasses - 10008175 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details