Features:
Extended wrap-around lens for extra cheek and extra side coverage (up to 20% more than the standard Genesis lens.
Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact point
Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage.
Adjustable, ratcheting temples permit the lenses to be tilted away from the cheeks and allow wearer to modify the angle, ensuring customized fit and comfort.
Cushioned temple tips offer all-day comfort.
Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear.
Optional Rx lens insert holds prescription lenses securely, and accommodates a variety of Rx needs.With a classic screw closure, it easily fits prescriptions ranging from +3.0 to -3.0 D and offers an economical option for workers who require vision correction. Lens Features:
Shade 3.0 - Protects against harmful UV and IR radiation in welding, brazing, cutting, and soldering environments; 3.0 provides medium protection.
Ultra-dura hard coat is permanently bonded to the lens and is scratch-resistant and chemical-resistant.
Compliance: Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements. Certified to meet CSA Z94.3 standards.
*NOTE - Welding Safety Glasses and Goggles using Shade 5 filters or lighter are not intended for arc welding, which requires a darker lens found in Welding Helmets (OSHA's 29 CFR 1910.252 lists the minimum lens shade requirements for a variety of welding operations).
Features:
- Extended wrap-around lens for extra cheek and extra side coverage (up to 20% more than the standard Genesis lens.
- Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact point
- Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage.
- Adjustable, ratcheting temples permit the lenses to be tilted away from the cheeks and allow wearer to modify the angle, ensuring customized fit and comfort.
- Cushioned temple tips offer all-day comfort.
- Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear.
- Optional Rx lens insert holds prescription lenses securely, and accommodates a variety of Rx needs.With a classic screw closure, it easily fits prescriptions ranging from +3.0 to -3.0 D and offers an economical option for workers who require vision correction.
Lens Features:
- Shade 3.0 - Protects against harmful UV and IR radiation in welding, brazing, cutting, and soldering environments; 3.0 provides medium protection.
- Ultra-dura hard coat is permanently bonded to the lens and is scratch-resistant and chemical-resistant.
Compliance: Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements. Certified to meet CSA Z94.3 standards.
*NOTE - Welding Safety Glasses and Goggles using Shade 5 filters or lighter are not intended for arc welding, which requires a darker lens found in Welding Helmets (OSHA's 29 CFR 1910.252 lists the minimum lens shade requirements for a variety of welding operations).