Safety Glasses USA Uvex Genesis Safety Glasses with Vapor Blue Frame and S3241

Description
Uvex Genesis Safety Glasses are Made in the USA. High Performance Protection Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Available with Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior — for 3x longer lens life. Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements). Certified to meet CSA Z94.3 standards. Available in a wide range of lens tints to address the needs of virtually any work environment. Superior Comfort & Fit Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Adjustable temple length and lens inclination for a customizable fit. Product Platform Advantages & Value Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Multiple models in a family offers standardization while offering workers choice. Lifetime frame guarantee. Compliance: ANSI Z87.1, CSA Z94.3 and Military Standard MIL-STD-662 certified.
Description
Uvex Genesis Safety Glasses are Made in the USA. High Performance Protection Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Available with Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior — for 3x longer lens life. Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements). Certified to meet CSA Z94.3 standards. Available in a wide range of lens tints to address the needs of virtually any work environment. Superior Comfort & Fit Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Adjustable temple length and lens inclination for a customizable fit. Product Platform Advantages & Value Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Multiple models in a family offers standardization while offering workers choice. Lifetime frame guarantee. Compliance: ANSI Z87.1, CSA Z94.3 and Military Standard MIL-STD-662 certified.

Suppliers

Company
Product
Description
Supplier Links
Uvex Genesis Safety Glasses with Vapor Blue Frame and - S3241 - Safety Glasses USA
Three Rivers, MI, USA
Uvex Genesis Safety Glasses with Vapor Blue Frame and
S3241
Uvex Genesis Safety Glasses with Vapor Blue Frame and S3241
Uvex Genesis Safety Glasses are Made in the USA. High Performance Protection Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage. Available with Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior — for 3x longer lens life. Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements). Certified to meet CSA Z94.3 standards. Available in a wide range of lens tints to address the needs of virtually any work environment. Superior Comfort & Fit Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points. Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage. Adjustable temple length and lens inclination for a customizable fit. Product Platform Advantages & Value Economical and easy lens replacement system allows for multiple lens tints and extends the life of the eyewear. Multiple models in a family offers standardization while offering workers choice. Lifetime frame guarantee. Compliance: ANSI Z87.1, CSA Z94.3 and Military Standard MIL-STD-662 certified.

Uvex Genesis Safety Glasses are Made in the USA.

    High Performance Protection
  • Wrap-around 9-base uni-lens style for uncompromised peripheral vision and superior coverage.
  • Available with Dura-streme™ dual coating technology which combines our two best lens coatings — Uvextreme® anti-fog on the interior and Ultra-dura® anti-scratch on the exterior — for 3x longer lens life.
  • Offers highest available impact protection. Meets ANSI Z87.1-2003 (High Impact) and military V0 ballistic impact test (protection against impact energies 7x higher than ANSI requirements).
  • Certified to meet CSA Z94.3 standards.
  • Available in a wide range of lens tints to address the needs of virtually any work environment.
    Superior Comfort & Fit
  • Soft elastomer browguard diffuses and deflects impact while providing comfort at all contact points.
  • Soft flexible fingers on the nose piece adjust and conform to almost any nasal profile to reduce slippage.
  • Adjustable temple length and lens inclination for a customizable fit.
    Product Platform Advantages & Value
  • Economical and easy lens replacement system allows for
  • multiple lens tints and extends the life of the eyewear.
  • Multiple models in a family offers standardization while offering workers choice.
  • Lifetime frame guarantee.

Compliance: ANSI Z87.1, CSA Z94.3 and Military Standard MIL-STD-662 certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number S3241
Product Name Uvex Genesis Safety Glasses with Vapor Blue Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details