The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women. Mini Ztek Features:
Economical wrap-around single lens provides full panoramic view
Designed for smaller facial sizes -- ideal for women
Soft non-slip rubber temple tips provide non-binding fit
Integrated nose piece Infinity Blue Lens:
Commonly used in indoor applications where there is an excessive amount of yellow or sodium vapor light.
Offers protection from excessive glare
Provides 99% protection from harmful UV-A and UV-B rays.
100% polycarbonate lenses
Scratch-resistant lenses
Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified. CAN/CSA Z94.3-07.
The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women.
Mini Ztek Features:
- Economical wrap-around single lens provides full panoramic view
- Designed for smaller facial sizes -- ideal for women
- Soft non-slip rubber temple tips provide non-binding fit
- Integrated nose piece
Infinity Blue Lens:
- Commonly used in indoor applications where there is an excessive amount of yellow or sodium vapor light.
- Offers protection from excessive glare
- Provides 99% protection from harmful UV-A and UV-B rays.
- 100% polycarbonate lenses
- Scratch-resistant lenses
Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified. CAN/CSA Z94.3-07.