The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women. Mini-Ztek Features:
Economical wrap-around single lens provides full panoramic view
Designed for smaller facial sizes -- ideal for women
Soft non-slip rubber temple tips provide non-binding fit
Integrated nose piece Pink Lens Features:
Provides 99% protection from harmful UV-A and UV-B rays.
100% polycarbonate lenses
Scratch-resistant lenses Compliance:
Exceeds ANSI Z87.1-2003 High Impact Requirements
CE EN166 Certified
CAN/CSA Z94.3-07
The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women.
Mini-Ztek Features:
- Economical wrap-around single lens provides full panoramic view
- Designed for smaller facial sizes -- ideal for women
- Soft non-slip rubber temple tips provide non-binding fit
- Integrated nose piece
Pink Lens Features:
- Provides 99% protection from harmful UV-A and UV-B rays.
- 100% polycarbonate lenses
- Scratch-resistant lenses
Compliance:
- Exceeds ANSI Z87.1-2003 High Impact Requirements
- CE EN166 Certified
- CAN/CSA Z94.3-07