Safety Glasses USA Pyramex Mini-Ztek Safety Glasses with Clear Anti-Fog Lens S2510SNT

Description
The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women. Mini Ztek Features: Economical wrap-around single lens provides full panoramic view Designed for smaller facial sizes -- ideal for women Soft non-slip rubber temple tips provide non-binding fit Integrated nose piece Clear Anti-Fog Lens: Anti-Fog lenses General purposes for indoor applications that require impact protection. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified. CAN/CSA Z94.3-07.
Description
The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women. Mini Ztek Features: Economical wrap-around single lens provides full panoramic view Designed for smaller facial sizes -- ideal for women Soft non-slip rubber temple tips provide non-binding fit Integrated nose piece Clear Anti-Fog Lens: Anti-Fog lenses General purposes for indoor applications that require impact protection. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified. CAN/CSA Z94.3-07.

Suppliers

Company
Product
Description
Supplier Links
Pyramex Mini-Ztek Safety Glasses with Clear Anti-Fog Lens - S2510SNT - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Mini-Ztek Safety Glasses with Clear Anti-Fog Lens
S2510SNT
Pyramex Mini-Ztek Safety Glasses with Clear Anti-Fog Lens S2510SNT
The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women. Mini Ztek Features: Economical wrap-around single lens provides full panoramic view Designed for smaller facial sizes -- ideal for women Soft non-slip rubber temple tips provide non-binding fit Integrated nose piece Clear Anti-Fog Lens: Anti-Fog lenses General purposes for indoor applications that require impact protection. Offers protection from excessive glare Provides 99% protection from harmful UV-A and UV-B rays. 100% polycarbonate lenses Scratch-resistant lenses Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified. CAN/CSA Z94.3-07.

The Mini-Ztek is designed for smaller facial sizes. Ideal for youth and women.

    Mini Ztek Features:
  • Economical wrap-around single lens provides full panoramic view
  • Designed for smaller facial sizes -- ideal for women
  • Soft non-slip rubber temple tips provide non-binding fit
  • Integrated nose piece
    Clear Anti-Fog Lens:
  • Anti-Fog lenses
  • General purposes for indoor applications that require impact protection.
  • Offers protection from excessive glare
  • Provides 99% protection from harmful UV-A and UV-B rays.
  • 100% polycarbonate lenses
  • Scratch-resistant lenses

Compliance: Exceeds ANSI Z87.1-2003 High Impact Requirements. CE EN166 Certified. CAN/CSA Z94.3-07.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number S2510SNT
Product Name Pyramex Mini-Ztek Safety Glasses with Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 360 Structural Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Goggles - 328961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Specs
Type Goggles
Application Laser Protection
View Details