Safety Glasses USA Crews RT2 Safety Glasses with Chrome Frame and Indoor- R2129

Description
The RT2 from Crews has the squared look of trend-setting designer eyewear with the protection that meets ANSI-Z87.1 standards. The durability of lightweight metal alloy frames is combined with the custom fit of non-slip rubber head-grips and adjustable PVC nosepad. Features: Treated with our exclusive Duramass® scratch-resistant coating Some of the items in this style also meet European CE (EN166) safety standards. Lens Color: Indoor/Outdoor - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: Meets or exceeds ANSI Z87.1 safety standards.
Description
The RT2 from Crews has the squared look of trend-setting designer eyewear with the protection that meets ANSI-Z87.1 standards. The durability of lightweight metal alloy frames is combined with the custom fit of non-slip rubber head-grips and adjustable PVC nosepad. Features: Treated with our exclusive Duramass® scratch-resistant coating Some of the items in this style also meet European CE (EN166) safety standards. Lens Color: Indoor/Outdoor - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: Meets or exceeds ANSI Z87.1 safety standards.

Suppliers

Company
Product
Description
Supplier Links
Crews RT2 Safety Glasses with Chrome Frame and Indoor- - R2129 - Safety Glasses USA
Three Rivers, MI, USA
Crews RT2 Safety Glasses with Chrome Frame and Indoor-
R2129
Crews RT2 Safety Glasses with Chrome Frame and Indoor- R2129
The RT2 from Crews has the squared look of trend-setting designer eyewear with the protection that meets ANSI-Z87.1 standards. The durability of lightweight metal alloy frames is combined with the custom fit of non-slip rubber head-grips and adjustable PVC nosepad. Features: Treated with our exclusive Duramass® scratch-resistant coating Some of the items in this style also meet European CE (EN166) safety standards. Lens Color: Indoor/Outdoor - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: Meets or exceeds ANSI Z87.1 safety standards.

The RT2 from Crews has the squared look of trend-setting designer eyewear with the protection that meets ANSI-Z87.1 standards. The durability of lightweight metal alloy frames is combined with the custom fit of non-slip rubber head-grips and adjustable PVC nosepad.

    Features:
  • Treated with our exclusive Duramass® scratch-resistant coating
  • Some of the items in this style also meet European CE (EN166) safety standards.

Lens Color: Indoor/Outdoor - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photochromic lens.

Compliance: Meets or exceeds ANSI Z87.1 safety standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number R2129
Product Name Crews RT2 Safety Glasses with Chrome Frame and Indoor-
Unlock Full Specs
to access all available technical data

Similar Products