Safety Glasses USA Wiley-X PT-1 Sunglasses with Light Rust Lens and Black Frame PT-1L

Description
NSN# 4240-01-510-7845 Features: Designed to cut wind, the circular frame design provides ultimate peripheral vision and reduces backlit glare. Features a virtually unbreakable Triloid nylon frame. Includes soft case for storage. Larger version of the PT-1 Viper. MADE IN USA. Includes: Zipper Top Nylon Case. Cleaning Cloth. Lens Color: Light Rust Lenses filter out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.
Description
NSN# 4240-01-510-7845 Features: Designed to cut wind, the circular frame design provides ultimate peripheral vision and reduces backlit glare. Features a virtually unbreakable Triloid nylon frame. Includes soft case for storage. Larger version of the PT-1 Viper. MADE IN USA. Includes: Zipper Top Nylon Case. Cleaning Cloth. Lens Color: Light Rust Lenses filter out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

Suppliers

Company
Product
Description
Supplier Links
Wiley-X PT-1 Sunglasses with Light Rust Lens and Black Frame - PT-1L - Safety Glasses USA
Three Rivers, MI, USA
Wiley-X PT-1 Sunglasses with Light Rust Lens and Black Frame
PT-1L
Wiley-X PT-1 Sunglasses with Light Rust Lens and Black Frame PT-1L
NSN# 4240-01-510-7845 Features: Designed to cut wind, the circular frame design provides ultimate peripheral vision and reduces backlit glare. Features a virtually unbreakable Triloid nylon frame. Includes soft case for storage. Larger version of the PT-1 Viper. MADE IN USA. Includes: Zipper Top Nylon Case. Cleaning Cloth. Lens Color: Light Rust Lenses filter out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

NSN# 4240-01-510-7845

    Features:
  • Designed to cut wind, the circular frame design provides ultimate peripheral vision and reduces backlit glare.
  • Features a virtually unbreakable Triloid nylon frame.
  • Includes soft case for storage.
  • Larger version of the PT-1 Viper.
  • MADE IN USA.
    Includes:
  • Zipper Top Nylon Case.
  • Cleaning Cloth.

Lens Color: Light Rust Lenses filter out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%.

Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number PT-1L
Product Name Wiley-X PT-1 Sunglasses with Light Rust Lens and Black Frame
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 880 Traditional Thermoplastic Fire Helmet -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details