Safety Glasses USA Radians Paradox Safety Glasses with Mocha Frame and Clear PD3-10

Description
Features: Original modern style with three different frame color options and new gold mirror lens option Sleek, lightweight full frame glass Non-slip grip-on temples are dual molded into frame for maximum comfort Polycarbonate lens for impact resistance Integrated rubber nosepiece for all day comfort Loop tag included for easy product identification Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.
Description
Features: Original modern style with three different frame color options and new gold mirror lens option Sleek, lightweight full frame glass Non-slip grip-on temples are dual molded into frame for maximum comfort Polycarbonate lens for impact resistance Integrated rubber nosepiece for all day comfort Loop tag included for easy product identification Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.

Suppliers

Company
Product
Description
Supplier Links
Radians Paradox Safety Glasses with Mocha Frame and Clear - PD3-10 - Safety Glasses USA
Three Rivers, MI, USA
Radians Paradox Safety Glasses with Mocha Frame and Clear
PD3-10
Radians Paradox Safety Glasses with Mocha Frame and Clear PD3-10
Features: Original modern style with three different frame color options and new gold mirror lens option Sleek, lightweight full frame glass Non-slip grip-on temples are dual molded into frame for maximum comfort Polycarbonate lens for impact resistance Integrated rubber nosepiece for all day comfort Loop tag included for easy product identification Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.
    Features:
  • Original modern style with three different frame color options and new gold mirror lens option
  • Sleek, lightweight full frame glass
  • Non-slip grip-on temples are dual molded into frame for maximum comfort
  • Polycarbonate lens for impact resistance
  • Integrated rubber nosepiece for all day comfort
  • Loop tag included for easy product identification

Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number PD3-10
Product Name Radians Paradox Safety Glasses with Mocha Frame and Clear
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 660C Metro Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details