Oakley made STRAIGHT JACKET sunglasses for those who understand that style is something you define yourself — it’s not the world’s idea of how you should look. If you need the world’s opinion, STRAIGHT JACKET isn’t meant for you. The first design was created more than a decade ago, and it blended the art of Oakley with the science of precision optics. This latest edition combines aggressive styling with the best technologies ever to dominate light rays. We optimized the lenses with a permanent coating called Oakley HYDROPHOBIC that maintains a smudge-resistant barrier against skin oils, sunscreens and lotions, and even repels dust and dirt. That’s in addition to repelling water and preventing wet sheens from corrupting your point of view. You also get the unbeatable clarity of HIGH DEFINITION OPTICS (HDO) including patented technologies like XYZ OPTICS for crystal clear vision along the entire lens contour. Pure PLUTONITE lenses filter out 100% of all UVA, UVB, UVC and harmful blue light up to 400nm. The durable, lightweight O MATTER frame utilizes soft UNOBTAINIUM components to increase grip with perspiration. It’s all part of a Three-Point Fit that holds the lenses in precise optical alignment and offers all-day comfort. STRAIGHT JACKET is available with a range of options including IRIDIUM lens coatings that balance light and reduce glare, lenses ACTIVATED BY TRANSITIONS to darken in response to light, and even the best polarized lenses on the planet. The frame can be fitted with Oakley prescription lenses.
Durability and all-day comfort of lightweight, stress-resistant O MATTER frame material
Comfort and Performance of Three-Point Fit that holds lenses in precise optical alignment
UV protection of PLUTONITE lens material that filters out 100% of UVA / UVB / UVC & harmful blue light up to 400 nm
Includes Oakley’s proprietary smudge proof HYDROPHOBIC coating which resists water, oils perspiration and dust
Patented hydrophilic UNOBTAINIUM earsocks and nosepads ensure a snug, secure fit, and increase grip with perspiration
Metal icon accents
Designed for medium faces
Glare reduction and tuned light transmission of IRIDIUM lens coating
All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles su
Oakley made STRAIGHT JACKET sunglasses for those who understand that style is something you define yourself — it’s not the world’s idea of how you should look. If you need the world’s opinion, STRAIGHT JACKET isn’t meant for you. The first design was created more than a decade ago, and it blended the art of Oakley with the science of precision optics. This latest edition combines aggressive styling with the best technologies ever to dominate light rays.
We optimized the lenses with a permanent coating called Oakley HYDROPHOBIC that maintains a smudge-resistant barrier against skin oils, sunscreens and lotions, and even repels dust and dirt. That’s in addition to repelling water and preventing wet sheens from corrupting your point of view. You also get the unbeatable clarity of HIGH DEFINITION OPTICS (HDO) including patented technologies like XYZ OPTICS for crystal clear vision along the entire lens contour.
Pure PLUTONITE lenses filter out 100% of all UVA, UVB, UVC and harmful blue light up to 400nm. The durable, lightweight O MATTER frame utilizes soft UNOBTAINIUM components to increase grip with perspiration. It’s all part of a Three-Point Fit that holds the lenses in precise optical alignment and offers all-day comfort. STRAIGHT JACKET is available with a range of options including IRIDIUM lens coatings that balance light and reduce glare, lenses ACTIVATED BY TRANSITIONS to darken in response to light, and even the best polarized lenses on the planet. The frame can be fitted with Oakley prescription lenses.
- Durability and all-day comfort of lightweight, stress-resistant O MATTER frame material
- Comfort and Performance of Three-Point Fit that holds lenses in precise optical alignment
- UV protection of PLUTONITE lens material that filters out 100% of UVA / UVB / UVC & harmful blue light up to 400 nm
- Includes Oakley’s proprietary smudge proof HYDROPHOBIC coating which resists water, oils perspiration and dust
- Patented hydrophilic UNOBTAINIUM earsocks and nosepads ensure a snug, secure fit, and increase grip with perspiration
- Metal icon accents
- Designed for medium faces
- Glare reduction and tuned light transmission of IRIDIUM lens coating
All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles su