The most demanding sport professionals in the world have fueled 30 years of Oakley innovation. Athletes have won more championships and medals with our eyewear than with any other single sport product on earth. The heritage continues with Oakley RADAR, a milestone in performance technology. The lens in this polarized edition of RADAR is engineered to block the blinding rays of glare that are magnified by flat surfaces such as snow, water and pavement. Oakley uses a liquid infusion process to eliminate the haze and distortion found with ordinary polarized lenses. Optimized with Oakley polarization, RADAR offers the best performance on the planet. Key Features:
Polarized lens blocks blinding glare
Plutonite lens filters 100% UVA, UVB, UVC
Oakley Hydrophobic lens coating prevents buildup of rain, sweat, oils and other contaminates
Easily interchangeable lenses designed with Oakley's High Definition Optics (HDO)
Alternative nose pads made of Unobtainium increase grip with perspiration
Includes storage/transport case Polarized Black Iridium Lens Features:
Rate of Transmission: 9%
Light Index = 3 (Sunny)
Ideal for extremely bright light. Comfortable lens tint that offers truer color perception. Features an Iridium® coating for maximized glare reduction.
Compliance: CE All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.
The most demanding sport professionals in the world have fueled 30 years of Oakley innovation. Athletes have won more championships and medals with our eyewear than with any other single sport product on earth. The heritage continues with Oakley RADAR, a milestone in performance technology.
The lens in this polarized edition of RADAR is engineered to block the blinding rays of glare that are magnified by flat surfaces such as snow, water and pavement. Oakley uses a liquid infusion process to eliminate the haze and distortion found with ordinary polarized lenses. Optimized with Oakley polarization, RADAR offers the best performance on the planet.
Key Features:
- Polarized lens blocks blinding glare
- Plutonite lens filters 100% UVA, UVB, UVC
- Oakley Hydrophobic lens coating prevents buildup of rain, sweat, oils and other contaminates
- Easily interchangeable lenses designed with Oakley's High Definition Optics (HDO)
- Alternative nose pads made of Unobtainium increase grip with perspiration
- Includes storage/transport case
Polarized Black Iridium Lens Features:
- Rate of Transmission: 9%
- Light Index = 3 (Sunny)
- Ideal for extremely bright light. Comfortable lens tint that offers truer color perception. Features an Iridium® coating for maximized glare reduction.
Compliance: CE
All Oakley lenses are tested to meet ANSI high velocity and high impact standards. However, please note that only the Industrial M-Frame and SI M-Frame are marked with ANSI Z87.1-2003. Thus, while all other Oakley styles surpass these standards, we cannot endorse them as industrial safety glasses as they are not marked.