Safety Glasses USA Oakley Commit Sunglasses with Brown Sugar Frame and VR28 OK-03-786

Description
We have the honor of serving countless female athletes who commit themselves to the highest standards of personal achievement. For them we made COMMIT, a performance design that helps sports professionals find their limits and just as easily exceed them. Made exclusively for women, COMMIT reinvents everything the world knows about comfort, fit and style with the kind of bold beauty that celebrates the power and grace of the female form. COMMIT has an interchangeable lens design that lets you adapt to changing light and optimize performance in virtually any environment. Choose the subtly squared (SQ) lens shape or the aviator inspired (AV) lens shape. All lenses are made with HIGH DEFINITION OPTICS (HDO). The contours of 8.75 base lens curvature extend peripheral vision and improve side protection, and our PLUTONITE lens material stops all UV cold. We enhance every lens with a permanent coating called Oakley HYDROPHOBIC, a marvel of science that repels dust while maintaining a smudge-resistant barrier against skin oils, finger prints, lotions and sunscreens and even repels water to prevent streaks and sheens from corrupting your vision. If you manage to get hold of this coveted design, the first thing you’ll notice is the low weight. Our stress-resistant O MATTER frame material makes it possible. Slide the sunglass on and you’ll feel a Three-Point Fit that touches only the sides of your head and the bridge of your nose, and does so with UNOBTAINIUM components that increase grip with perspiration. The geometry is optimized for women, so don’t be surprised if COMMIT fits and feels better than any sunglass you’ve ever worn. Features: Optimized peripheral vision and side protection of 8.75 base lens curvature Comes standard with Oakley HYDROPHOBIC/OLEOPHOB IC anti-smudge lens coating on all lens options Comfort and performance of Three-Point Fit that holds lenses in precise optical alignment UV protection of PLUTONITE lens that filters out 100% of UVA/ UVB/ UVC & harmful blue light up to 400nm Glare reduction and tuned light transmission of IRIDIUM lens coating Interchangeable lenses to optimize performance in any environment Durability and all-day comfort of lightweight, stress-resistant O MATTER frame material Patented hydrophilic UNOBTAINIUM earsocks and nosepads ensure a snug, secure fit, and increase grip with perspiration True sports performance frame optimized for Women’s fit Metal icon accents Protective sports-specific Oakley Soft Vault included with capacity for extra lenses VR28 Black Iridium Lens Feature
Description
We have the honor of serving countless female athletes who commit themselves to the highest standards of personal achievement. For them we made COMMIT, a performance design that helps sports professionals find their limits and just as easily exceed them. Made exclusively for women, COMMIT reinvents everything the world knows about comfort, fit and style with the kind of bold beauty that celebrates the power and grace of the female form. COMMIT has an interchangeable lens design that lets you adapt to changing light and optimize performance in virtually any environment. Choose the subtly squared (SQ) lens shape or the aviator inspired (AV) lens shape. All lenses are made with HIGH DEFINITION OPTICS (HDO). The contours of 8.75 base lens curvature extend peripheral vision and improve side protection, and our PLUTONITE lens material stops all UV cold. We enhance every lens with a permanent coating called Oakley HYDROPHOBIC, a marvel of science that repels dust while maintaining a smudge-resistant barrier against skin oils, finger prints, lotions and sunscreens and even repels water to prevent streaks and sheens from corrupting your vision. If you manage to get hold of this coveted design, the first thing you’ll notice is the low weight. Our stress-resistant O MATTER frame material makes it possible. Slide the sunglass on and you’ll feel a Three-Point Fit that touches only the sides of your head and the bridge of your nose, and does so with UNOBTAINIUM components that increase grip with perspiration. The geometry is optimized for women, so don’t be surprised if COMMIT fits and feels better than any sunglass you’ve ever worn. Features: Optimized peripheral vision and side protection of 8.75 base lens curvature Comes standard with Oakley HYDROPHOBIC/OLEOPHOB IC anti-smudge lens coating on all lens options Comfort and performance of Three-Point Fit that holds lenses in precise optical alignment UV protection of PLUTONITE lens that filters out 100% of UVA/ UVB/ UVC & harmful blue light up to 400nm Glare reduction and tuned light transmission of IRIDIUM lens coating Interchangeable lenses to optimize performance in any environment Durability and all-day comfort of lightweight, stress-resistant O MATTER frame material Patented hydrophilic UNOBTAINIUM earsocks and nosepads ensure a snug, secure fit, and increase grip with perspiration True sports performance frame optimized for Women’s fit Metal icon accents Protective sports-specific Oakley Soft Vault included with capacity for extra lenses VR28 Black Iridium Lens Feature

Suppliers

Company
Product
Description
Supplier Links
Oakley Commit Sunglasses with Brown Sugar Frame and VR28 - OK-03-786 - Safety Glasses USA
Three Rivers, MI, USA
Oakley Commit Sunglasses with Brown Sugar Frame and VR28
OK-03-786
Oakley Commit Sunglasses with Brown Sugar Frame and VR28 OK-03-786
We have the honor of serving countless female athletes who commit themselves to the highest standards of personal achievement. For them we made COMMIT, a performance design that helps sports professionals find their limits and just as easily exceed them. Made exclusively for women, COMMIT reinvents everything the world knows about comfort, fit and style with the kind of bold beauty that celebrates the power and grace of the female form. COMMIT has an interchangeable lens design that lets you adapt to changing light and optimize performance in virtually any environment. Choose the subtly squared (SQ) lens shape or the aviator inspired (AV) lens shape. All lenses are made with HIGH DEFINITION OPTICS (HDO). The contours of 8.75 base lens curvature extend peripheral vision and improve side protection, and our PLUTONITE lens material stops all UV cold. We enhance every lens with a permanent coating called Oakley HYDROPHOBIC, a marvel of science that repels dust while maintaining a smudge-resistant barrier against skin oils, finger prints, lotions and sunscreens and even repels water to prevent streaks and sheens from corrupting your vision. If you manage to get hold of this coveted design, the first thing you’ll notice is the low weight. Our stress-resistant O MATTER frame material makes it possible. Slide the sunglass on and you’ll feel a Three-Point Fit that touches only the sides of your head and the bridge of your nose, and does so with UNOBTAINIUM components that increase grip with perspiration. The geometry is optimized for women, so don’t be surprised if COMMIT fits and feels better than any sunglass you’ve ever worn. Features: Optimized peripheral vision and side protection of 8.75 base lens curvature Comes standard with Oakley HYDROPHOBIC/OLEOPHOB IC anti-smudge lens coating on all lens options Comfort and performance of Three-Point Fit that holds lenses in precise optical alignment UV protection of PLUTONITE lens that filters out 100% of UVA/ UVB/ UVC & harmful blue light up to 400nm Glare reduction and tuned light transmission of IRIDIUM lens coating Interchangeable lenses to optimize performance in any environment Durability and all-day comfort of lightweight, stress-resistant O MATTER frame material Patented hydrophilic UNOBTAINIUM earsocks and nosepads ensure a snug, secure fit, and increase grip with perspiration True sports performance frame optimized for Women’s fit Metal icon accents Protective sports-specific Oakley Soft Vault included with capacity for extra lenses VR28 Black Iridium Lens Feature

We have the honor of serving countless female athletes who commit themselves to the highest standards of personal achievement. For them we made COMMIT, a performance design that helps sports professionals find their limits and just as easily exceed them. Made exclusively for women, COMMIT reinvents everything the world knows about comfort, fit and style with the kind of bold beauty that celebrates the power and grace of the female form.
COMMIT has an interchangeable lens design that lets you adapt to changing light and optimize performance in virtually any environment. Choose the subtly squared (SQ) lens shape or the aviator inspired (AV) lens shape. All lenses are made with HIGH DEFINITION OPTICS (HDO). The contours of 8.75 base lens curvature extend peripheral vision and improve side protection, and our PLUTONITE lens material stops all UV cold. We enhance every lens with a permanent coating called Oakley HYDROPHOBIC, a marvel of science that repels dust while maintaining a smudge-resistant barrier against skin oils, finger prints, lotions and sunscreens and even repels water to prevent streaks and sheens from corrupting your vision.
If you manage to get hold of this coveted design, the first thing you’ll notice is the low weight. Our stress-resistant O MATTER frame material makes it possible. Slide the sunglass on and you’ll feel a Three-Point Fit that touches only the sides of your head and the bridge of your nose, and does so with UNOBTAINIUM components that increase grip with perspiration. The geometry is optimized for women, so don’t be surprised if COMMIT fits and feels better than any sunglass you’ve ever worn.

    Features:
  • Optimized peripheral vision and side protection of 8.75 base lens curvature
  • Comes standard with Oakley HYDROPHOBIC/OLEOPHOBIC anti-smudge lens coating on all lens options
  • Comfort and performance of Three-Point Fit that holds lenses in precise optical alignment
  • UV protection of PLUTONITE lens that filters out 100% of UVA/ UVB/ UVC & harmful blue light up to 400nm
  • Glare reduction and tuned light transmission of IRIDIUM lens coating
  • Interchangeable lenses to optimize performance in any environment
  • Durability and all-day comfort of lightweight, stress-resistant O MATTER frame material
  • Patented hydrophilic UNOBTAINIUM earsocks and nosepads ensure a snug, secure fit, and increase grip with perspiration
  • True sports performance frame optimized for Women’s fit
  • Metal icon accents
  • Protective sports-specific Oakley Soft Vault included with capacity for extra lenses
    VR28 Black Iridium Lens Feature
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number OK-03-786
Product Name Oakley Commit Sunglasses with Brown Sugar Frame and VR28
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Gray, Outdoor - 697515 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Safety Glasses - 6678404 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Glasses
View Details